Southwire Company, LLC Armored Cable 55336801

Description
AC TYPE 100 FT 0.981 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet
Description
AC TYPE 100 FT 0.981 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55336801 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55336801
Armored Cable 55336801
AC TYPE 100 FT 0.981 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
  • AC TYPE
  • 100 FT
  • 0.981 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4/83 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/BLUE COLOR CODE
  • COIL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT STEEL ARMOR MATERIAL
  • 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55336801
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 100 ft (305 dm)
Number of Conductors 4 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data