Southwire Company, LLC Armored Cable 55331102

Description
BAG TYPE 1000 FT 0.46 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet
Description
BAG TYPE 1000 FT 0.46 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55331102 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55331102
Armored Cable 55331102
BAG TYPE 1000 FT 0.46 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
  • BAG TYPE
  • 1000 FT
  • 0.46 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 1 CONDUCTOR(S)
  • 8 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GALVANIZED STEEL ARMOR MATERIAL
  • BARE COPPER GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55331102
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers