Southwire Company, LLC Armored Cable 55324302

Description
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 142 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE YELLOW/GRAY/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet
Description
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 142 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE YELLOW/GRAY/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55324302 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55324302
Armored Cable 55324302
MC TYPE 250 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 142 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE YELLOW/GRAY/GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
  • MC TYPE
  • 250 FT
  • 0.475 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 142 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • YELLOW/GRAY/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL
  • 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55324302
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data