Southwire Company, LLC Flexible Conduit Assembly 55311401

Description
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 4 FT CONDUIT LENGTH (2) 8 AWG STRANDED, (1) 10 AWG STRANDED (GROUND) WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 3/4 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
Datasheet
Description
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 4 FT CONDUIT LENGTH (2) 8 AWG STRANDED, (1) 10 AWG STRANDED (GROUND) WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 3/4 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 55311401 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
55311401
Flexible Conduit Assembly 55311401
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 4 FT CONDUIT LENGTH (2) 8 AWG STRANDED, (1) 10 AWG STRANDED (GROUND) WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 3/4 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
  • LIQUID TIGHT TYPE
  • NON METALLIC MATERIAL
  • BLACK, RED, GREEN COLOR
  • 4 FT CONDUIT LENGTH
  • (2) 8 AWG STRANDED, (1) 10 AWG STRANDED (GROUND) WIRE SIZE
  • UL 514-B, UL 1660, CSA C22.2 APPROVAL
  • AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION
  • 1 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • ULTRA-WHIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55311401
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data