Southwire Company, LLC Flexible Conduit Assembly 55311201

Description
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 4 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 1/2 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
Datasheet
Description
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 4 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 1/2 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 55311201 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
55311201
Flexible Conduit Assembly 55311201
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 4 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 1/2 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
  • LIQUID TIGHT TYPE
  • NON METALLIC MATERIAL
  • BLACK, RED, GREEN COLOR
  • 4 FT CONDUIT LENGTH
  • (3) 10 AWG STRANDED WIRE SIZE
  • UL 514-B, UL 1660, CSA C22.2 APPROVAL
  • AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION
  • 1 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ULTRA-WHIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55311201
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 5361-16 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 195 amps
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details