Southwire Company, LLC Flexible Conduit Assembly 55293901

Description
STEEL MATERIAL BLACK, WHITE, RED, GREEN COLOR 6 FT CONDUIT LENGTH (4) 14 AWG STRANDED WIRE SIZE UL, CSA APPROVAL FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION 1 STANDARD PACKAGE LITE-WHIP[R] BRAND
Datasheet
Description
STEEL MATERIAL BLACK, WHITE, RED, GREEN COLOR 6 FT CONDUIT LENGTH (4) 14 AWG STRANDED WIRE SIZE UL, CSA APPROVAL FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION 1 STANDARD PACKAGE LITE-WHIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 55293901 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
55293901
Flexible Conduit Assembly 55293901
STEEL MATERIAL BLACK, WHITE, RED, GREEN COLOR 6 FT CONDUIT LENGTH (4) 14 AWG STRANDED WIRE SIZE UL, CSA APPROVAL FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION 1 STANDARD PACKAGE LITE-WHIP[R] BRAND
  • STEEL MATERIAL
  • BLACK, WHITE, RED, GREEN COLOR
  • 6 FT CONDUIT LENGTH
  • (4) 14 AWG STRANDED WIRE SIZE
  • UL, CSA APPROVAL
  • FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
  • 1 STANDARD PACKAGE
  • LITE-WHIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55293901
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers