55293802 -- FLEXIBLE CONDUIT ASSEMBLY
Southwire Company, LLC
Flexible Conduit Assembly
55293802
Description
STEEL MATERIAL
BLACK, WHITE, GREEN COLOR
6 FT CONDUIT LENGTH
(3) 14 AWG STRANDED WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
1 STANDARD PACKAGE
3/8 INCH TRADE SIZE
LITE-WHIP[R] BRAND
Description
STEEL MATERIAL
BLACK, WHITE, GREEN COLOR
6 FT CONDUIT LENGTH
(3) 14 AWG STRANDED WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
1 STANDARD PACKAGE
3/8 INCH TRADE SIZE
LITE-WHIP[R] BRAND
Datasheet
Suppliers
STEEL MATERIAL
BLACK, WHITE, GREEN COLOR
6 FT CONDUIT LENGTH
(3) 14 AWG STRANDED WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
1 STANDARD PACKAGE
3/8 INCH TRADE SIZE
LITE-WHIP[R] BRAND
- STEEL MATERIAL
- BLACK, WHITE, GREEN COLOR
- 6 FT CONDUIT LENGTH
- (3) 14 AWG STRANDED WIRE SIZE
- UL, CSA APPROVAL
- FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
- 1 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- LITE-WHIP[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
55293802 |
|
Product Name
|
Flexible Conduit Assembly |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Standards / Approvals
CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.0600 kilovolts
Rated Amperage
100 amps
View Details
Product Type
Power Cable; M12 plug - Free end
Standards / Approvals
RoHS
Cable Length
16.4 ft (50 dm)
View Details
2 suppliers
Rated Voltage
0.3000 kilovolts
Rated Amperage
300 amps
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details