55293102 -- FLEXIBLE CONDUIT ASSEMBLY
Southwire Company, LLC
Flexible Conduit Assembly
55293102
Description
STEEL MATERIAL
BLACK, WHITE, RED, GREEN COLOR
6 FT CONDUIT LENGTH
(4) 18 AWG SOLID WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
1 STANDARD PACKAGE
LITE-WHIP[R] BRAND
Description
STEEL MATERIAL
BLACK, WHITE, RED, GREEN COLOR
6 FT CONDUIT LENGTH
(4) 18 AWG SOLID WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
1 STANDARD PACKAGE
LITE-WHIP[R] BRAND
Datasheet
Suppliers
STEEL MATERIAL
BLACK, WHITE, RED, GREEN COLOR
6 FT CONDUIT LENGTH
(4) 18 AWG SOLID WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
1 STANDARD PACKAGE
LITE-WHIP[R] BRAND
- STEEL MATERIAL
- BLACK, WHITE, RED, GREEN COLOR
- 6 FT CONDUIT LENGTH
- (4) 18 AWG SOLID WIRE SIZE
- UL, CSA APPROVAL
- FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
- 1 STANDARD PACKAGE
- LITE-WHIP[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
55293102 |
|
Product Name
|
Flexible Conduit Assembly |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.6000 kilovolts
Rated Temperature
80 to 105 C (176 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Number of Conductors
1 #
Cable Jacket
Polyvinyl Chloride
View Details
Cable Length
15 ft (45.72 dm)
Rated Amperage
3 amps
Cable Insulation
Kapton insulation
View Details
Rated Voltage
0.3000 kilovolts
Rated Amperage
240 amps
Rated Temperature
80 C (176 F)
View Details