55292902 -- FLEXIBLE CONDUIT ASSEMBLY
Southwire Company, LLC
Flexible Conduit Assembly
55292902
Description
STEEL MATERIAL
BLACK, WHITE, GREEN COLOR
6 FT CONDUIT LENGTH
(3) 14 AWG STRANDED WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
30 STANDARD PACKAGE
LITE-WHIP[R] BRAND
Description
STEEL MATERIAL
BLACK, WHITE, GREEN COLOR
6 FT CONDUIT LENGTH
(3) 14 AWG STRANDED WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
30 STANDARD PACKAGE
LITE-WHIP[R] BRAND
Datasheet
Suppliers
STEEL MATERIAL
BLACK, WHITE, GREEN COLOR
6 FT CONDUIT LENGTH
(3) 14 AWG STRANDED WIRE SIZE
UL, CSA APPROVAL
FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
30 STANDARD PACKAGE
LITE-WHIP[R] BRAND
- STEEL MATERIAL
- BLACK, WHITE, GREEN COLOR
- 6 FT CONDUIT LENGTH
- (3) 14 AWG STRANDED WIRE SIZE
- UL, CSA APPROVAL
- FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
- 30 STANDARD PACKAGE
- LITE-WHIP[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
55292902 |
|
Product Name
|
Flexible Conduit Assembly |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data