Southwire Company, LLC Flexible Conduit Assembly 55291102

Description
STEEL MATERIAL BLACK, WHITE, GREEN COLOR 6 FT CONDUIT LENGTH (3) 12 AWG SOLID WIRE SIZE UL, CSA APPROVAL FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION 1 STANDARD PACKAGE 3/8 INCH TRADE SIZE LITE-WHIP[R] BRAND
Datasheet
Description
STEEL MATERIAL BLACK, WHITE, GREEN COLOR 6 FT CONDUIT LENGTH (3) 12 AWG SOLID WIRE SIZE UL, CSA APPROVAL FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION 1 STANDARD PACKAGE 3/8 INCH TRADE SIZE LITE-WHIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 55291102 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
55291102
Flexible Conduit Assembly 55291102
STEEL MATERIAL BLACK, WHITE, GREEN COLOR 6 FT CONDUIT LENGTH (3) 12 AWG SOLID WIRE SIZE UL, CSA APPROVAL FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION 1 STANDARD PACKAGE 3/8 INCH TRADE SIZE LITE-WHIP[R] BRAND
  • STEEL MATERIAL
  • BLACK, WHITE, GREEN COLOR
  • 6 FT CONDUIT LENGTH
  • (3) 12 AWG SOLID WIRE SIZE
  • UL, CSA APPROVAL
  • FLUORESCENT LAY-IN FIXTURE, INCANDESCENT FIXTURE APPLICATION
  • 1 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • LITE-WHIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55291102
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details