Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55289604

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 100 FT 100 LENGTH IN FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 40 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL THERMOPLASTIC JACKET MATERIAL BLACK JACKET COLOR 5 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 100 FT 100 LENGTH IN FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 40 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL THERMOPLASTIC JACKET MATERIAL BLACK JACKET COLOR 5 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55289604 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55289604
Flexible Liquidtight Metallic Conduit 55289604
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 100 FT 100 LENGTH IN FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 40 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL THERMOPLASTIC JACKET MATERIAL BLACK JACKET COLOR 5 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 100 FT
  • 100 LENGTH IN FT
  • 0.82 TO 0.84 INCH INNER DIAMETER
  • 1.03 TO 1.05 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 40 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • UL STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 3/4 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • THERMOPLASTIC JACKET MATERIAL
  • BLACK JACKET COLOR
  • 5 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55289604
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-2 - TE Connectivity
Specs
Size 0.7600 inch (19.3 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 7559032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details