Southwire Company, LLC Flexible Aluminum Conduit 55287005

Description
STANDARD WALL TYPE 1000 FT 1000 LENGTH IN FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 15 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
STANDARD WALL TYPE 1000 FT 1000 LENGTH IN FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 15 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55287005 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55287005
Flexible Aluminum Conduit 55287005
STANDARD WALL TYPE 1000 FT 1000 LENGTH IN FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 15 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS ALFLEX[R] BRAND
  • STANDARD WALL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.625 TO 0.645 INCH INNER DIAMETER
  • 0.86 TO 0.92 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 15 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • 4 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55287005
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2535279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details