Southwire Company, LLC Flexible Aluminum Conduit 55285301

Description
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 0.312 INCH INNER DIAMETER 0.47 TO 0.51 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 5.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 5/16 INCH TRADE SIZE 5/16 TRADE SIZE IN INCH 5/16 TRADE SIZE - FRACTIONAL 3.5 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 0.312 INCH INNER DIAMETER 0.47 TO 0.51 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 5.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 5/16 INCH TRADE SIZE 5/16 TRADE SIZE IN INCH 5/16 TRADE SIZE - FRACTIONAL 3.5 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55285301 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55285301
Flexible Aluminum Conduit 55285301
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 0.312 INCH INNER DIAMETER 0.47 TO 0.51 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 5.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 5/16 INCH TRADE SIZE 5/16 TRADE SIZE IN INCH 5/16 TRADE SIZE - FRACTIONAL 3.5 INCH BENDING RADIUS ALFLEX[R] BRAND
  • REDUCED WALL TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 0.312 INCH INNER DIAMETER
  • 0.47 TO 0.51 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 5.5 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 5/16 INCH TRADE SIZE
  • 5/16 TRADE SIZE IN INCH
  • 5/16 TRADE SIZE - FRACTIONAL
  • 3.5 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55285301
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details