Southwire Company, LLC Flexible Steel Conduit 55283901

Description
100 FT 0.75 TO 0.775 INCH INNER DIAMETER 0.89 TO 0.915 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
100 FT 0.75 TO 0.775 INCH INNER DIAMETER 0.89 TO 0.915 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283901 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283901
Flexible Steel Conduit 55283901
100 FT 0.75 TO 0.775 INCH INNER DIAMETER 0.89 TO 0.915 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 100 FT
  • 0.75 TO 0.775 INCH INNER DIAMETER
  • 0.89 TO 0.915 INCH OUTER DIAMETER
  • UL APPROVAL
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 4 INCH BENDING RADIUS
  • SLINKY-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283901
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2796453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details