Southwire Company, LLC Flexible Steel Conduit 55283403

Description
50 FT 50 LENGTH IN FT 0.375 TO 0.4 INCH INNER DIAMETER 0.515 TO 0.54 INCH OUTER DIAMETER UL APPROVAL 14.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 1.75 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
50 FT 50 LENGTH IN FT 0.375 TO 0.4 INCH INNER DIAMETER 0.515 TO 0.54 INCH OUTER DIAMETER UL APPROVAL 14.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 1.75 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283403 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283403
Flexible Steel Conduit 55283403
50 FT 50 LENGTH IN FT 0.375 TO 0.4 INCH INNER DIAMETER 0.515 TO 0.54 INCH OUTER DIAMETER UL APPROVAL 14.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 1.75 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 50 FT
  • 50 LENGTH IN FT
  • 0.375 TO 0.4 INCH INNER DIAMETER
  • 0.515 TO 0.54 INCH OUTER DIAMETER
  • UL APPROVAL
  • 14.5 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 3/8 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • 1.75 INCH BENDING RADIUS
  • SLINKY-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283403
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details