Southwire Company, LLC Flexible Steel Conduit 55283108

Description
25 FT 4.46 INCH OUTER DIAMETER COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
25 FT 4.46 INCH OUTER DIAMETER COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283108 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283108
Flexible Steel Conduit 55283108
25 FT 4.46 INCH OUTER DIAMETER COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 25 FT
  • 4.46 INCH OUTER DIAMETER
  • COIL STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 20 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283108
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details