Southwire Company, LLC Flexible Steel Conduit 55282515

Description
150 FT 150 LENGTH IN FT 1.9 INCH OUTER DIAMETER 66 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 10 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
150 FT 150 LENGTH IN FT 1.9 INCH OUTER DIAMETER 66 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 10 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282515 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282515
Flexible Steel Conduit 55282515
150 FT 150 LENGTH IN FT 1.9 INCH OUTER DIAMETER 66 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 10 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 150 FT
  • 150 LENGTH IN FT
  • 1.9 INCH OUTER DIAMETER
  • 66 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1 1/2 INCH TRADE SIZE
  • 1 1/2 TRADE SIZE IN INCH
  • 1 1/2 TRADE SIZE - FRACTIONAL
  • 10 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282515
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type ATX - Extreme Temperature Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2500181-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details