Southwire Company, LLC Flexible Steel Conduit 55282508

Description
25 FT 1.9 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
25 FT 1.9 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282508 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282508
Flexible Steel Conduit 55282508
25 FT 1.9 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 25 FT
  • 1.9 INCH OUTER DIAMETER
  • COIL STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 7.5 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282508
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details