Southwire Company, LLC Armored Cable 55278403

Description
AC TYPE 500 FT 0.834 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet
Description
AC TYPE 500 FT 0.834 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55278403 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55278403
Armored Cable 55278403
AC TYPE 500 FT 0.834 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
  • AC TYPE
  • 500 FT
  • 0.834 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4/83 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED COLOR CODE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT STEEL ARMOR MATERIAL
  • 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55278403
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details