Southwire Company, LLC Armored Cable 55276502

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/GREE N COLOR CODE BLUE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/GREE N COLOR CODE BLUE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55276502 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55276502
Armored Cable 55276502
MC TYPE 1000 FT 1000 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/GREE N COLOR CODE BLUE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.505 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 129 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/GREEN COLOR CODE
  • BLUE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55276502
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details