Southwire Company, LLC Armored Cable 55275602

Description
AC TYPE 1000 FT 0.588 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet
Description
AC TYPE 1000 FT 0.588 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55275602 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55275602
Armored Cable 55275602
AC TYPE 1000 FT 0.588 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 120/208/600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
  • AC TYPE
  • 1000 FT
  • 0.588 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4/83 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT STEEL ARMOR MATERIAL
  • 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55275602
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-0 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details