Southwire Company, LLC Armored Cable 55274921

Description
AC TYPE 25 FT 0.52 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 217 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND BONDING WIRE SIZE 16 AWG SOLID ALUMINUM
Datasheet
Description
AC TYPE 25 FT 0.52 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 217 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND BONDING WIRE SIZE 16 AWG SOLID ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55274921 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55274921
Armored Cable 55274921
AC TYPE 25 FT 0.52 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 217 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT STEEL ARMOR MATERIAL DURACLAD[R] BRAND BONDING WIRE SIZE 16 AWG SOLID ALUMINUM
  • AC TYPE
  • 25 FT
  • 0.52 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4, UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 217 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT STEEL ARMOR MATERIAL
  • DURACLAD[R] BRAND
  • BONDING WIRE SIZE 16 AWG SOLID ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55274921
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 25 ft (76.2 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cables and Wires, SD 980 CP TP -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature 90 C (194 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details