Southwire Company, LLC Underground Distribution Cable 552720608

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 1000 FT 0.209 INCH X 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.041 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55272 MODEL
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 1000 FT 0.209 INCH X 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.041 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55272 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 552720608 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
552720608
Underground Distribution Cable 552720608
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 1000 FT 0.209 INCH X 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.041 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55272 MODEL
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE
  • 1000 FT
  • 0.209 INCH X 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.041 INCH
  • JACKET THICKNESS 0.041 INCH
  • JACKET COLOR BLACK
  • PACKAGING TYPE PULL-BOX
  • 55272 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 552720608
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data