Southwire Company, LLC Underground Distribution Cable 552720408

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 250 FT 0.209 INCH X 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.041 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55272 MODEL
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 250 FT 0.209 INCH X 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.041 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55272 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 552720408 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
552720408
Underground Distribution Cable 552720408
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 250 FT 0.209 INCH X 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.041 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55272 MODEL
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE
  • 250 FT
  • 0.209 INCH X 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.041 INCH
  • JACKET THICKNESS 0.041 INCH
  • JACKET COLOR BLACK
  • PACKAGING TYPE PULL-BOX
  • 55272 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 552720408
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3501/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers