Southwire Company, LLC Underground Distribution Cable 552710508

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 500 FT 0.287 INCH X 0.574 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 168/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55271 MODEL
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 500 FT 0.287 INCH X 0.574 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 168/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55271 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 552710508 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
552710508
Underground Distribution Cable 552710508
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 500 FT 0.287 INCH X 0.574 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 168/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55271 MODEL
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE
  • 500 FT
  • 0.287 INCH X 0.574 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 8 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 168/30 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.06 INCH
  • JACKET THICKNESS 0.041 INCH
  • JACKET COLOR BLACK
  • PACKAGING TYPE PULL-BOX
  • 55271 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 552710508
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details