Southwire Company, LLC Underground Distribution Cable 552690508

Description
LOW VOLTAGE UNDERGROUND LIGHTING TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL CUL, CUL APPROVAL 30 VAC VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING SIZE 0.169 INCH X 0.388 INCH INSULATION THICKNESS 0.041 INCH
Datasheet
Description
LOW VOLTAGE UNDERGROUND LIGHTING TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL CUL, CUL APPROVAL 30 VAC VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING SIZE 0.169 INCH X 0.388 INCH INSULATION THICKNESS 0.041 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 552690508 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
552690508
Underground Distribution Cable 552690508
LOW VOLTAGE UNDERGROUND LIGHTING TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL CUL, CUL APPROVAL 30 VAC VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING SIZE 0.169 INCH X 0.388 INCH INSULATION THICKNESS 0.041 INCH
  • LOW VOLTAGE UNDERGROUND LIGHTING TYPE
  • 500 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL, CUL APPROVAL
  • 30 VAC VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • SIZE 0.169 INCH X 0.388 INCH
  • INSULATION THICKNESS 0.041 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 552690508
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Black PVC Single Wire - 56010130 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details