Southwire Company, LLC Underground Distribution Cable 552660508

Description
DIRECT BURIAL ZIP SPEAKER/LIGHTING TYPE 500 FT 500 LENGTH IN FT 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 43 LB WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE CCI[R] BRAND
Datasheet
Description
DIRECT BURIAL ZIP SPEAKER/LIGHTING TYPE 500 FT 500 LENGTH IN FT 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 43 LB WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE CCI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 552660508 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
552660508
Underground Distribution Cable 552660508
DIRECT BURIAL ZIP SPEAKER/LIGHTING TYPE 500 FT 500 LENGTH IN FT 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 43 LB WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE CCI[R] BRAND
  • DIRECT BURIAL ZIP SPEAKER/LIGHTING TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.156 INCH X 0.307 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 43 LB WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • CCI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 552660508
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - AS 105-16 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 195 amps
Rated Temperature 150 C (302 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details