Southwire Company, LLC Underground Distribution Cable 55213447

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 200 FT 200 LENGTH IN FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE 65/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 200 FT 200 LENGTH IN FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE 65/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55213447 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55213447
Underground Distribution Cable 55213447
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 200 FT 200 LENGTH IN FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE 65/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE
  • 200 FT
  • 200 LENGTH IN FT
  • 195 MIL X 390 MIL OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1493, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 69 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55213447
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 200 ft (610 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Pwr TwinBlade ™ - 10130796-002NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details