Southwire Company, LLC Underground Distribution Cable 55213444

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 250 FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT INSULATION THICKNESS 45 MIL
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 250 FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT INSULATION THICKNESS 45 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55213444 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55213444
Underground Distribution Cable 55213444
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 250 FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT INSULATION THICKNESS 45 MIL
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE
  • 250 FT
  • 195 MIL X 390 MIL OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1493, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 69 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • INSULATION THICKNESS 45 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55213444
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details