Southwire Company, LLC Underground Distribution Cable 55213430

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 1000 FT 1000 LENGTH IN FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 1000 FT 1000 LENGTH IN FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55213430 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55213430
Underground Distribution Cable 55213430
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 1000 FT 1000 LENGTH IN FT 195 MIL X 390 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 69 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 195 MIL X 390 MIL OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1493, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 69 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55213430
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 51939-784LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details