Southwire Company, LLC Underground Distribution Cable 55213204

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 500 FT 500 LENGTH IN FT 170 MIL X 350 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 55 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 500 FT 500 LENGTH IN FT 170 MIL X 350 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 55 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55213204 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55213204
Underground Distribution Cable 55213204
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE 500 FT 500 LENGTH IN FT 170 MIL X 350 MIL OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1493, CSA APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 55 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LANDSCAPE LIGHTING TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 170 MIL X 350 MIL OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1493, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 55 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55213204
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - CW6044-20 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details