Southwire Company, LLC Service Drop Cable 55212903

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 12 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 12 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55212903 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55212903
Service Drop Cable 55212903
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 12 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 12 AWG GROUNDING CONDUCTOR SIZE
  • -20 TO 60 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • STRANDING 19
  • WEIGHT 733 LB PER 1000 FT
  • JACKET COLOR GRAY
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55212903
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data