Southwire Company, LLC Service Drop Cable 55212901

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 12 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 12 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55212901 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55212901
Service Drop Cable 55212901
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 12 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 12 AWG GROUNDING CONDUCTOR SIZE
  • -20 TO 60 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • STRANDING 19
  • WEIGHT 733 LB PER 1000 FT
  • JACKET COLOR GRAY
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55212901
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details