Southwire Company, LLC Service Drop Cable 55212801

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 486 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 486 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55212801 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55212801
Service Drop Cable 55212801
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE -20 TO 60 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 486 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 14 AWG GROUNDING CONDUCTOR SIZE
  • -20 TO 60 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • STRANDING 19
  • WEIGHT 486 LB PER 1000 FT
  • JACKET COLOR GRAY
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55212801
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details