Southwire Company, LLC Service Drop Cable 55212602

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 211 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 211 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55212602 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55212602
Service Drop Cable 55212602
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 211 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 500 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 14 AWG GROUNDING CONDUCTOR SIZE
  • -20 TO 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • STRANDING 19
  • WEIGHT 211 LB PER 1000 FT
  • JACKET COLOR GRAY
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55212602
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
BarKlip BK100 I/O - 10143222-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details