Southwire Company, LLC Service Drop Cable 55212403

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 16 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 16 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55212403 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55212403
Service Drop Cable 55212403
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 16 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 733 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 16 AWG GROUNDING CONDUCTOR SIZE
  • -20 TO 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • STRANDING 19
  • WEIGHT 733 LB PER 1000 FT
  • JACKET COLOR GRAY
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55212403
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
D sub power - DBO5W5PA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details