Southwire Company, LLC Service Drop Cable 55212401

Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT SPOOL PACKAGING 3 GROUNDING CONDUCTOR(S) 16 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 149 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet
Description
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT SPOOL PACKAGING 3 GROUNDING CONDUCTOR(S) 16 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 149 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55212401 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55212401
Service Drop Cable 55212401
COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT SPOOL PACKAGING 3 GROUNDING CONDUCTOR(S) 16 AWG GROUNDING CONDUCTOR SIZE -20 TO 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND STRANDING 19 WEIGHT 149 LB PER 1000 FT JACKET COLOR GRAY APPROVAL UL
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT SPOOL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 16 AWG GROUNDING CONDUCTOR SIZE
  • -20 TO 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • STRANDING 19
  • WEIGHT 149 LB PER 1000 FT
  • JACKET COLOR GRAY
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55212401
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details