Southwire Company, LLC Flexible Conduit Assembly 55189401

Description
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 6 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 1/2 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
Datasheet
Description
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 6 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 1/2 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Conduit Assembly - 55189401 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Conduit Assembly
55189401
Flexible Conduit Assembly 55189401
LIQUID TIGHT TYPE NON METALLIC MATERIAL BLACK, RED, GREEN COLOR 6 FT CONDUIT LENGTH (3) 10 AWG STRANDED WIRE SIZE UL 514-B, UL 1660, CSA C22.2 APPROVAL AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION 1 STANDARD PACKAGE 1/2 INCH TRADE SIZE ULTRA-WHIP[R] BRAND
  • LIQUID TIGHT TYPE
  • NON METALLIC MATERIAL
  • BLACK, RED, GREEN COLOR
  • 6 FT CONDUIT LENGTH
  • (3) 10 AWG STRANDED WIRE SIZE
  • UL 514-B, UL 1660, CSA C22.2 APPROVAL
  • AIR CONDITIONER, PUMP, MOTOR, COMPRESSOR, SWIMMING POOL EQUIPMENT APPLICATION
  • 1 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ULTRA-WHIP[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55189401
Product Name Flexible Conduit Assembly
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details