TWISTED TYPE
500 FT
500 LENGTH IN FT
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
SPOOL STANDARD PACKAGE
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
10 AWG CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
TWISTED TYPE
500 FT
500 LENGTH IN FT
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
SPOOL STANDARD PACKAGE
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
10 AWG CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
TWISTED TYPE
500 FT
500 LENGTH IN FT
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
SPOOL STANDARD PACKAGE
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
10 AWG CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
TWISTED TYPE
500 FT
500 LENGTH IN FT
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
SPOOL STANDARD PACKAGE
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
10 AWG CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55173702
Product Name
Submersible Pump Cable
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)