TWISTED TYPE
1000 FT
1000 LENGTH IN FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
60 DEG C TEMPERATURE RATING
105.61 LB/1000 FT WEIGHT
SPOOL STANDARD PACKAGE
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
12 AWG CONDUCTOR SIZE
SOLID STRANDING
12 AWG GROUND CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
INSULATION THICKNESS 0.06 INCH
Southwire Company, LLC
Done
Datasheet
Description
TWISTED TYPE
1000 FT
1000 LENGTH IN FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
60 DEG C TEMPERATURE RATING
105.61 LB/1000 FT WEIGHT
SPOOL STANDARD PACKAGE
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
12 AWG CONDUCTOR SIZE
SOLID STRANDING
12 AWG GROUND CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
INSULATION THICKNESS 0.06 INCH
TWISTED TYPE
1000 FT
1000 LENGTH IN FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
60 DEG C TEMPERATURE RATING
105.61 LB/1000 FT WEIGHT
SPOOL STANDARD PACKAGE
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
12 AWG CONDUCTOR SIZE
SOLID STRANDING
12 AWG GROUND CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
INSULATION THICKNESS 0.06 INCH
TWISTED TYPE
1000 FT
1000 LENGTH IN FT
0.434 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
60 DEG C TEMPERATURE RATING
105.61 LB/1000 FT WEIGHT
SPOOL STANDARD PACKAGE
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
YES
12 AWG CONDUCTOR SIZE
SOLID STRANDING
12 AWG GROUND CONDUCTOR SIZE
SOUTHWIRE[R] BRAND
INSULATION THICKNESS 0.06 INCH
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55173601
Product Name
Submersible Pump Cable
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)