Southwire Company, LLC Armored Cable 55173401

Description
MC TYPE 250 FT 0.547 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE /GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet
Description
MC TYPE 250 FT 0.547 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE /GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55173401 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55173401
Armored Cable 55173401
MC TYPE 250 FT 0.547 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE /GREEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
  • MC TYPE
  • 250 FT
  • 0.547 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/BLUE/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55173401
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details