Southwire Company, LLC Armored Cable 55171502

Description
MC TYPE 1000 FT 0.447 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 14 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet
Description
MC TYPE 1000 FT 0.447 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 14 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55171502 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55171502
Armored Cable 55171502
MC TYPE 1000 FT 0.447 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL 14 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE DURACLAD[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
  • MC TYPE
  • 1000 FT
  • 0.447 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK/WHITE/GREEN COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT GALVANIZED STEEL ARMOR MATERIAL
  • 14 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55171502
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data