Southwire Company, LLC Submersible Pump Cable 55163502

Description
TWISTED TYPE 500 FT 500 LENGTH IN FT BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SPOOL STANDARD PACKAGE 2 CONDUCTOR(S) PVC INSULATION MATERIAL YES 12 AWG CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
TWISTED TYPE 500 FT 500 LENGTH IN FT BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SPOOL STANDARD PACKAGE 2 CONDUCTOR(S) PVC INSULATION MATERIAL YES 12 AWG CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Pump Cable - 55163502 - Southwire Company, LLC
Carrollton, GA, USA
Submersible Pump Cable
55163502
Submersible Pump Cable 55163502
TWISTED TYPE 500 FT 500 LENGTH IN FT BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SPOOL STANDARD PACKAGE 2 CONDUCTOR(S) PVC INSULATION MATERIAL YES 12 AWG CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • TWISTED TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • SPOOL STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • YES
  • 12 AWG CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55163502
Product Name Submersible Pump Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1.12 ft (3.4 dm)
Rated Amperage 30 to 48 amps
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details