Southwire Company, LLC Armored Cable 55160202

Description
BAG TYPE 750 FT 750 LENGTH IN FT 0.515 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 290 LB/MFT WEIGHT 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet
Description
BAG TYPE 750 FT 750 LENGTH IN FT 0.515 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 290 LB/MFT WEIGHT 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55160202 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55160202
Armored Cable 55160202
BAG TYPE 750 FT 750 LENGTH IN FT 0.515 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 290 LB/MFT WEIGHT 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE STRANDED STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
  • BAG TYPE
  • 750 FT
  • 750 LENGTH IN FT
  • 0.515 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 290 LB/MFT WEIGHT
  • 1 CONDUCTOR(S)
  • 4 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • GALVANIZED STEEL ARMOR MATERIAL
  • BARE COPPER GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55160202
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 750 ft (2286 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details