Southwire Company, LLC Armored Cable 55160201

Description
BAG TYPE 250 FT 0.515 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE COIL PACKAGE TYPE STRANDED STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet
Description
BAG TYPE 250 FT 0.515 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE COIL PACKAGE TYPE STRANDED STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55160201 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55160201
Armored Cable 55160201
BAG TYPE 250 FT 0.515 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 4 AWG CONDUCTOR SIZE COIL PACKAGE TYPE STRANDED STRANDING GALVANIZED STEEL ARMOR MATERIAL BARE COPPER GROUND CONDUCTOR TYPE DURACLAD[R] BRAND
  • BAG TYPE
  • 250 FT
  • 0.515 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 1 CONDUCTOR(S)
  • 4 AWG CONDUCTOR SIZE
  • COIL PACKAGE TYPE
  • STRANDED STRANDING
  • GALVANIZED STEEL ARMOR MATERIAL
  • BARE COPPER GROUND CONDUCTOR TYPE
  • DURACLAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55160201
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Unlock Full Specs
to access all available technical data