Southwire Company, LLC Armored Cable 55139101

Description
MC TYPE 250 FT 250 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/ORANGE/YELLOW/ GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet
Description
MC TYPE 250 FT 250 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/ORANGE/YELLOW/ GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55139101 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55139101
Armored Cable 55139101
MC TYPE 250 FT 250 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/ORANGE/YELLOW/ GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
  • MC TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.505 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 129 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BROWN/ORANGE/YELLOW/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55139101
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data