Southwire Company, LLC Armored Cable 55117802

Description
MC TYPE 1000 FT 0.678 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BROWN/ORANGE/GRAY/GR EEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet
Description
MC TYPE 1000 FT 0.678 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BROWN/ORANGE/GRAY/GR EEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55117802 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55117802
Armored Cable 55117802
MC TYPE 1000 FT 0.678 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BROWN/ORANGE/GRAY/GR EEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 10 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
  • MC TYPE
  • 1000 FT
  • 0.678 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BROWN/ORANGE/GRAY/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 10 AWG GREEN THHN/THWN INSULATED COPPER GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55117802
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data