Southwire Company, LLC Armored Cable 55110401

Description
MC TYPE 250 FT 0.527 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
MC TYPE 250 FT 0.527 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55110401 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55110401
Armored Cable 55110401
MC TYPE 250 FT 0.527 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • MC TYPE
  • 250 FT
  • 0.527 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55110401
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data