Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 55094604

Description
FLEXIBLE TYPE RIGID PVC MATERIAL 150 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 9 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
Datasheet
Description
FLEXIBLE TYPE RIGID PVC MATERIAL 150 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 9 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 55094604 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
55094604
Flexible Liquidtight Nonmetallic Conduit 55094604
FLEXIBLE TYPE RIGID PVC MATERIAL 150 FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 9 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
  • FLEXIBLE TYPE
  • RIGID PVC MATERIAL
  • 150 FT
  • 1.575 TO 1.6 INCH INNER DIAMETER
  • 1.865 TO 1.9 INCH OUTER DIAMETER
  • UL 1660, CSA APPROVAL
  • ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • REEL STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • B LFNC STYLE
  • CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 9 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55094604
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Type CSA - CSA Certified Liquatite Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details