Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55093703

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 2 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 2 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55093703 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55093703
Flexible Liquidtight Metallic Conduit 55093703
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 2 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 100 FT
  • 0.484 TO 0.504 INCH INNER DIAMETER
  • 0.69 TO 0.71 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 2 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55093703
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7414131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details